Status: | Unknown |
---|---|
Series: | OPB815L Series |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
109
in stock
|
Buy Now | |
TTI Europe
from US$2.61
|
19,600
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
2,458
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
57
in stock
|
Buy Now | |
element14
from US$2.93
|
57
in stock
|
Buy Now | |
Farnell
from US$2.65
|
57
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
-
|
Buy Now | |
RS Americas
from US$3.07
|
-
|
Buy Now | |
Sager
from US$3.07
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.5mm, 9.35mm |
Aperture Width | 1.52mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB815L Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 6.35mm |
External Length / Height | 16.1mm |
External Width | 31.75mm |
Fixing Hole Diameter | 3.175mm |
Forward Current If(AV) | 20mA |
Height | 16.1mm |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Row Pitch | 2.54mm |
Slotted IR optical switch,OPB 815 L | RS |
Photo Interrupter, Transmissive, 9.5Mm | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 9.5MM | element14 |
OPB815L Series 30 V 890 nm 50 mA Phototransistor Deep Gap Slotted Switch | Future Electronics |
Sensor, Slotted Optical Switch, Deep Gap, 9.53mm Slot, 890NM, 100 mW | Optek (TT Electronics) OPB815L | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Deep Gap Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB815L?
Additional datasheets, footprints and schematics for OPB815L are listed on our Part Details page. You can also find images and similar parts to OPB815L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB815L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB815L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB815L fall under?
The OPB815L is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB815L when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB815L you can contact the distributor directly for product support, shipping queries etc.
Is the OPB815L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB815L have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPB815L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB815L often in real-time on the comparison pages.
What if I can't find stock of OPB815L?
You can fill out our help required form which you can use to request a quote for OPB815L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.