Status: | Unknown |
---|---|
Series: | OPB810 (L & W ) Series |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
310
in stock
|
Buy Now | |
element14
from US$4.76
|
310
in stock
|
Buy Now | |
Farnell
from US$4.32
|
310
in stock
|
Buy Now | |
RS Americas
from US$3.95
|
237
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
-
|
Buy Now | |
TTI Europe
from US$3.86
|
-
|
Buy Now | |
Sager
from US$4.75
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.53mm, 9.525mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB810 (L & W ) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 30.99mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
Material | Opaque plastic |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 9.53 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB811W55Z | Newark Electronics |
OPTO SWITCH, WIDE, SLOTTED | element14 |
Sensor, Optical Switch, Wide Gap, 9.53mm Slot, 890NM, 100 mW, 30 mA | Optek (TT Electronics) OPB811W55Z | RS Americas |
Wide Gap Optical Switch 9.53mm Slot | RS |
OPB811W Series 30 V 890 nm 50 mA Phototransistor Wide Gap Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output Wd Gap Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB811W55Z?
Additional datasheets, footprints and schematics for OPB811W55Z are listed on our Part Details page. You can also find images and similar parts to OPB811W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB811W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB811W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB811W55Z fall under?
The OPB811W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB811W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB811W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB811W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB811W55Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for OPB811W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB811W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB811W55Z?
You can fill out our help required form which you can use to request a quote for OPB811W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.