Status: | Unknown |
---|---|
Series: | OPB810 (L & W ) Series |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.5mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB810 (L & W ) Series |
RoHS Compliant | Yes |
Optoswitch | Newark Electronics |
OPB810W Series 30 V 890 nm 50 mA Phototransistor Wide Gap Slotted Optical Switch | Future Electronics |
Sensor, Optical Switch, Wide Gap, 9.53mm Slot, 1.27mm Aperture, 890NM, 30 mA | Optek (TT Electronics) OPB810L51 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output .375 WIDE GAP 890NM | Sager |
Where can I find additional details, specifications and documents for a OPB810L51?
Additional datasheets, footprints and schematics for OPB810L51 are listed on our Part Details page. You can also find images and similar parts to OPB810L51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB810L51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB810L51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB810L51 fall under?
The OPB810L51 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB810L51 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB810L51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB810L51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB810L51 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB810L51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB810L51 often in real-time on the comparison pages.
What if I can't find stock of OPB810L51?
You can fill out our help required form which you can use to request a quote for OPB810L51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.