Status: | Unknown |
---|---|
Series: | OPB806 Series |
RoHS: | Unknown |
Prices starting from US$2.67
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.175mm, 3.175mm |
Aperture Width | 1.52mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB806 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.5V |
External Depth | 5.08mm |
External Length / Height | 12.7mm |
External Width | 26.42mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 935nm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Transmissive Photo Interrupter, Phototransistor, 20 Ma, 1.7 V, 2 V, 3.175 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB806 | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 3.175MM | element14 |
OPB806 Series 30 V 935 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm Slot, 935NM, 100 mW | Optek (TT Electronics) OPB806 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB806?
Additional datasheets, footprints and schematics for OPB806 are listed on our Part Details page. You can also find images and similar parts to OPB806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB806 fall under?
The OPB806 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB806 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB806 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB806 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB806 often in real-time on the comparison pages.
What if I can't find stock of OPB806?
You can fill out our help required form which you can use to request a quote for OPB806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.