Status: | Unknown |
---|---|
Series: | OPB804 Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.25
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
1,722
in stock
|
Buy Now | |
element14
from US$1.98
|
1,722
in stock
|
Buy Now | |
Farnell
from US$1.96
|
1,722
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
600
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
175
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.94mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.25V |
Product Range | OPB804 Series |
Slotted Switch, Transistor | Newark Electronics |
SLOTTED SWITCH, TRANSISTOR | element14 |
Sensor, Transmissive, Slotted Optical Switch, 3.9mm Slot, 935NM, 100 mW, 30 mA | Optek (TT Electronics) OPB804 | RS Americas |
Transmissive Slotted Optical Switch | RS |
OPB804 Series 30 V 935 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output .16in SLOT INFRARED | Sager |
Where can I find additional details, specifications and documents for a OPB804..?
Additional datasheets, footprints and schematics for OPB804.. are listed on our Part Details page. You can also find images and similar parts to OPB804.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB804.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB804.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB804.. fall under?
The OPB804.. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB804.. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB804.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB804.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB804.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for OPB804...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB804.. often in real-time on the comparison pages.
What if I can't find stock of OPB804..?
You can fill out our help required form which you can use to request a quote for OPB804.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.