Status: | Unknown |
---|---|
Series: | OPB800 (L & W ) Series |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.57
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
497
in stock
|
Buy Now | |
RS Americas
from US$4.20
|
339
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
288
in stock
|
Buy Now | |
element14
from US$4.90
|
288
in stock
|
Buy Now | |
Farnell
from US$4.92
|
288
in stock
|
Buy Now | |
Future Electronics
from US$4.94
|
-
|
Buy Now | |
TTI Europe
from US$4.74
|
-
|
Buy Now | |
Sager
from US$5.14
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.525mm |
Aperture Width | 1.27mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB800 (L & W ) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Sensor, Optical Switch, Wide Gap, 9.53mm Slot, 1.27mm Aperture, 890NM, 30 mA | Optek (TT Electronics) OPB802W55Z | RS Americas |
Wide Gap Slotted Sensor Switch 9.53mm | RS |
Transmissive Photo Interrupter, Phototransistor, 20 Ma, 1.7 V, 2 V, 1.27 Mm, 9.525 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB802W55Z | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 9.525MM | element14 |
OPB802W Series 890 nm 50 mA Chassis Mount Phototransistor | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output Wide Gap Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB802W55Z?
Additional datasheets, footprints and schematics for OPB802W55Z are listed on our Part Details page. You can also find images and similar parts to OPB802W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB802W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB802W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB802W55Z fall under?
The OPB802W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB802W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB802W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB802W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB802W55Z have stock available?
Authorised distributors including Chip One Stop, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for OPB802W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB802W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB802W55Z?
You can fill out our help required form which you can use to request a quote for OPB802W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.