Status: | Unknown |
---|---|
Series: | OPB800 (L & W ) Series |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
5,180
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
195
in stock
|
Buy Now | |
element14
from US$4.92
|
195
in stock
|
Buy Now | |
Future Electronics
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$5.10
|
-
|
Buy Now | |
TTI Europe
from US$4.58
|
-
|
Buy Now | |
Sager
from US$5.03
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.53mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB800 (L & W ) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Current | 30mA |
Output Voltage | 30V |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 9.53 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB800W51Z | Newark Electronics |
OPTO SWITCH, ANALOG OUTPUT | element14 |
OPB800W Series 30 V 890 nm 50 mA Phototransistor Wide Gap Slotted Optical Switch | Future Electronics |
Sens Opto Slot 9.53mm Trans C-Mt | Optek (TT Electronics) OPB800W51Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Wide Gap Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB800W51Z?
Additional datasheets, footprints and schematics for OPB800W51Z are listed on our Part Details page. You can also find images and similar parts to OPB800W51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB800W51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB800W51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB800W51Z fall under?
The OPB800W51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB800W51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB800W51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB800W51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB800W51Z have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for OPB800W51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB800W51Z often in real-time on the comparison pages.
What if I can't find stock of OPB800W51Z?
You can fill out our help required form which you can use to request a quote for OPB800W51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.