Status: | Unknown |
---|---|
Series: | OPB800 (L & W ) Series |
RoHS: | Unknown |
Prices starting from US$2.64
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 9.53mm, 9.53mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB800 (L & W ) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 30.99mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Opto Switch, Wide, Slotted | Newark Electronics |
OPTO SWITCH, WIDE, SLOTTED | element14 |
OPB800L Series 30 V 890 nm 50 mA Phototransistor Wide Gap Slotted Optical Switch | Future Electronics |
Sensor, Optical Switch, Wide Gap, 9.53mm Slot, 890NM, 100 mW, 30 mA | Optek (TT Electronics) OPB800L55 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Wide Gap Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB800L55?
Additional datasheets, footprints and schematics for OPB800L55 are listed on our Part Details page. You can also find images and similar parts to OPB800L55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB800L55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB800L55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB800L55 fall under?
The OPB800L55 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB800L55 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB800L55 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB800L55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB800L55 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB800L55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB800L55 often in real-time on the comparison pages.
What if I can't find stock of OPB800L55?
You can fill out our help required form which you can use to request a quote for OPB800L55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.