Status: | Unknown |
---|---|
Series: | OPB685 Series |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | OPB685 Series |
RoHS Compliant | Yes |
Optical Switch, Phototransistor | Newark Electronics |
OPB680 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Flag Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Flag Switch, 3 To 30 V, 890NM, 30 mA | Optek (TT Electronics) OPB680-20 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Flag Switch 20g spring | Sager |
Where can I find additional details, specifications and documents for a OPB680-20?
Additional datasheets, footprints and schematics for OPB680-20 are listed on our Part Details page. You can also find images and similar parts to OPB680-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB680-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB680-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB680-20 fall under?
The OPB680-20 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB680-20 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB680-20 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB680-20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB680-20 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB680-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB680-20 often in real-time on the comparison pages.
What if I can't find stock of OPB680-20?
You can fill out our help required form which you can use to request a quote for OPB680-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.