Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
No stock
|
Buy Now | |
RS Americas
from US$2.73
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
367
in stock
|
Buy Now | |
element14
from US$4.70
|
367
in stock
|
Buy Now | |
Farnell
from US$4.07
|
367
in stock
|
Buy Now | |
Future Electronics
from US$4.40
|
-
|
Buy Now | |
TTI Europe
from US$3.83
|
-
|
Buy Now | |
Sager
from US$4.74
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | -, 2.18mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 12.32mm |
External Length / Height | 10.16mm |
External Width | 11.18mm |
Fall Time tf | 30µs |
Forward Current If(AV) | 10mA |
Input Current | 10mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Pitch Spacing | 2.5mm |
Rise Time | 40µs |
Row Pitch | 7mm |
Sensor, Slotted Optical Flag Switch, 3V Emitter, 30V Detector, 890NM, 200 mW | Optek (TT Electronics) OPB680 | RS Americas |
Transmissive Photo Interrupter, Phototransistor With Rbe, 50 Ma, 1.6 V, 3 V Rohs Compliant: Yes |Tt Electronics/optek Technology OPB680 | Newark Electronics |
OPTO SWITCH, FLAG ACTUATED | element14 |
Slotted optical flag switch,OPB680 | RS |
OPB680 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Flag Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output .09in SLOT w/FLAG | Sager |
Where can I find additional details, specifications and documents for a OPB680?
Additional datasheets, footprints and schematics for OPB680 are listed on our Part Details page. You can also find images and similar parts to OPB680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB680 fall under?
The OPB680 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB680 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB680 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB680 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPB680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB680 often in real-time on the comparison pages.
What if I can't find stock of OPB680?
You can fill out our help required form which you can use to request a quote for OPB680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.