Status: | Unknown |
---|---|
Series: | OPB625 Series |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
400
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
6,209
in stock
|
Buy Now | |
TTI Europe
from US$2.14
|
3,187
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
1,297
in stock
|
Buy Now | |
element14
from US$2.39
|
1,297
in stock
|
Buy Now | |
Farnell
from US$2.56
|
1,297
in stock
|
Buy Now | |
Sager
from US$2.34
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now |
Sensor Output | 10K Pullup |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 4.826mm |
Aperture Width | 1.52mm |
Forward Current If | 10mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | OPB625 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler Output Type | Schmitt Trigger |
Output Current | 16mA |
Output Voltage | 18V |
Output Voltage Max | 30V |
Pitch Spacing | 2.6mm |
Rise Time | 30ns |
Row Pitch | 8.26mm |
Voltage Rating VAC | 3V |
OPB625 Series 890 nm 50 mA 18 V Through Hole Photologic Slotted Optical Switch | Future Electronics |
Photo Interrupter, Transmissive, 4.826Mm | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 4.826MM | element14 |
Optical Switches, Transmissive, Photo IC Output Output Photologic Input Diode | Sager |
Slotted IR optical switch,OPB625 | RS |
Sensor, Photologic, Slotted Optical Switch, 4.83mm Slot, 890NM, 240 mW, 3V | Optek (TT Electronics) OPB625 | RS Americas |
Where can I find additional details, specifications and documents for a OPB625?
Additional datasheets, footprints and schematics for OPB625 are listed on our Part Details page. You can also find images and similar parts to OPB625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB625 fall under?
The OPB625 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB625 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB625 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB625 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB625 often in real-time on the comparison pages.
What if I can't find stock of OPB625?
You can fill out our help required form which you can use to request a quote for OPB625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.