Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.81mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Width | 0.24" |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
OPB618 Series 16 V 890 nm 50 mA Through Hole Photologic Oprical Sensor | Future Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.81mm, 4.5 To 16Vdc, 5 mA | Optek (TT Electronics) OPB618 | RS Americas |
OPTICAL SENSOR TRANSMISSIVE / SLOTTED IN | element14 |
Optical Switches, Transmissive, Photo IC Output Photologic Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB618?
Additional datasheets, footprints and schematics for OPB618 are listed on our Part Details page. You can also find images and similar parts to OPB618 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB618 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB618 fall under?
The OPB618 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB618 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB618 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB618 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB618 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB618.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB618 often in real-time on the comparison pages.
What if I can't find stock of OPB618?
You can fill out our help required form which you can use to request a quote for OPB618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.