Status: | Unknown |
---|---|
Series: | OPB610 Series |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
3,650
in stock
|
Buy Now | |
element14
from US$1.73
|
3,650
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
3,272
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
268
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
Sager
from US$1.63
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.81mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | OPB610 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 10mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 24V |
Output Voltage Max | 30V |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.6 V, 3 V, 1.52 Mm, 3.81 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB610 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
OPB610 Series 24 V 890 nm 20 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Phototransistor, Slotted Optical Switch, 3.81mm Slot, 890NM, 30 mA | Optek (TT Electronics) OPB610 | RS Americas |
Optek Fork coupler 3.81mm 24V PCB 890nm | Distrelec |
Optical Switches, Transmissive, Phototransistor Output Rbe Transistor type 0.15 inch Slot Width | Sager |
Where can I find additional details, specifications and documents for a OPB610.?
Additional datasheets, footprints and schematics for OPB610. are listed on our Part Details page. You can also find images and similar parts to OPB610. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB610. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB610. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB610. fall under?
The OPB610. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB610. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB610. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB610. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB610. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB610..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB610. often in real-time on the comparison pages.
What if I can't find stock of OPB610.?
You can fill out our help required form which you can use to request a quote for OPB610. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.