Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | 10K Pullup |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Input Current Max | 20mA |
RoHS Compliant | Yes |
Sensor, Photologic, Slotted With Wire Leads, 3.18mm Slot, 0.25mm Aperture | Optek (TT Electronics) OPB492T11Z | RS Americas |
Optical Switch, 3.18Mm, Phototransistor | Newark Electronics |
Optical Switches, Transmissive, Photo IC Output SLOTTED W/WIRE LEADS | Sager |
Where can I find additional details, specifications and documents for a OPB492T11Z?
Additional datasheets, footprints and schematics for OPB492T11Z are listed on our Part Details page. You can also find images and similar parts to OPB492T11Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB492T11Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB492T11Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB492T11Z fall under?
The OPB492T11Z is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB492T11Z when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB492T11Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB492T11Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB492T11Z have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for OPB492T11Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB492T11Z often in real-time on the comparison pages.
What if I can't find stock of OPB492T11Z?
You can fill out our help required form which you can use to request a quote for OPB492T11Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.