Status: | Unknown |
---|---|
Series: | Photologic OPB490 Series |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.25
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$4.26
|
1,059
in stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
129
in stock
|
Buy Now | |
element14
from US$4.45
|
129
in stock
|
Buy Now | |
RS Americas
from US$4.18
|
28
in stock
|
Buy Now | |
TTI Europe
from US$4.15
|
-
|
Buy Now | |
Sager
from US$5.11
|
-
|
Buy Now |
Sensor Output | 10K Pullup |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | Photologic OPB490 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transmissive Sensor, 3.18Mm, 0.04A, 1.7V | Newark Electronics |
TRANSMISSIVE SENSOR, 3.18MM, 0.04A, 1.7V | element14 |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 0.25mm Apert., 890NM | Optek (TT Electronics) OPB490T11Z | RS Americas |
Optical Switches, Transmissive, Photo IC Output Photologic Slotted Optical Switch | Sager |
Where can I find additional details, specifications and documents for a OPB490T11Z?
Additional datasheets, footprints and schematics for OPB490T11Z are listed on our Part Details page. You can also find images and similar parts to OPB490T11Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB490T11Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB490T11Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB490T11Z fall under?
The OPB490T11Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB490T11Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB490T11Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB490T11Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB490T11Z have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for OPB490T11Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB490T11Z often in real-time on the comparison pages.
What if I can't find stock of OPB490T11Z?
You can fill out our help required form which you can use to request a quote for OPB490T11Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.