Status: | Unknown |
---|---|
Series: | OPB390 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | OPB390 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Opto Switch, Analog Output | Newark Electronics |
OPTO SWITCH, ANALOG OUTPUT | element14 |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm, 30V, Chassis, 30 mA | Optek (TT Electronics) OPB390P51Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB390P51Z?
Additional datasheets, footprints and schematics for OPB390P51Z are listed on our Part Details page. You can also find images and similar parts to OPB390P51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB390P51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB390P51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB390P51Z fall under?
The OPB390P51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB390P51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB390P51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB390P51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB390P51Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPB390P51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB390P51Z often in real-time on the comparison pages.
What if I can't find stock of OPB390P51Z?
You can fill out our help required form which you can use to request a quote for OPB390P51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.