Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
RoHS Compliant | Yes |
Slotted IR optical switch,OPB360T51 | RS |
OPB360 Series 890 nm 50 mA Through Hole Phototransistor | Future Electronics |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm, 30V, Through Hole, 30 mA | Optek (TT Electronics) OPB360T51 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB360T51?
Additional datasheets, footprints and schematics for OPB360T51 are listed on our Part Details page. You can also find images and similar parts to OPB360T51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB360T51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB360T51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB360T51 fall under?
The OPB360T51 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB360T51 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB360T51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB360T51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB360T51 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPB360T51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB360T51 often in real-time on the comparison pages.
What if I can't find stock of OPB360T51?
You can fill out our help required form which you can use to request a quote for OPB360T51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.