Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5.08mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
SLOTTED OPTICAL SW, 5.1MM, TRANSISTOR | element14 |
Optical Switch, 5.1Mm, Phototransistor | Newark Electronics |
slotted optical switch | Future Electronics |
Sensor, Slotted Optical Switch, 5.08mm, 30V, Through Hole, 1100NM, 75mW, 50mA | Optek (TT Electronics) OPB200 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Optical Switch | Sager |
Where can I find additional details, specifications and documents for a OPB200?
Additional datasheets, footprints and schematics for OPB200 are listed on our Part Details page. You can also find images and similar parts to OPB200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB200 fall under?
The OPB200 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB200 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB200 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB200 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Future Electronics have stock available or on a lead time for OPB200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB200 often in real-time on the comparison pages.
What if I can't find stock of OPB200?
You can fill out our help required form which you can use to request a quote for OPB200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.