Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 22MHz |
Slew Rate | 28V/µs |
Supply Voltage Range | 8V to 36V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 36V |
Op Amp Type | Precision |
Low-noise, high-precision, JFET-input operational amplifier | Texas Instruments |
Op-Amp, Precision, 22Mhz, 28V/Us, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA827AIDGKT .?
Additional datasheets, footprints and schematics for OPA827AIDGKT . are listed on our Part Details page. You can also find images and similar parts to OPA827AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA827AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA827AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA827AIDGKT . fall under?
The OPA827AIDGKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA827AIDGKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA827AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA827AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA827AIDGKT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA827AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA827AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of OPA827AIDGKT .?
You can fill out our help required form which you can use to request a quote for OPA827AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.