Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | 4V to 12V ± 2V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 12-V, 20-MHz operational amplifier | Texas Instruments |
Op-Amp, Single, 20Mhz, 30V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, SINGLE, 20MHZ, 30V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a OPA725AIDBVT?
Additional datasheets, footprints and schematics for OPA725AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA725AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA725AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA725AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA725AIDBVT fall under?
The OPA725AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA725AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA725AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA725AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA725AIDBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA725AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA725AIDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA725AIDBVT?
You can fill out our help required form which you can use to request a quote for OPA725AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.