OPA657U . Part Information
Details for OPA657U . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.6200 |
10 | 13.1800 |
25 | 12.6300 |
50 | 11.9400 |
100 | 11.2500 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 350MHz |
Slew Rate | 700V/µs |
Supply Voltage Range | 10V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 12V |
Amplifier Type | FET Operational |
Base Number | 657 |
Gain Bandwidth | 350MHz |
IC Generic Number | 657 |
Input Offset Voltage Max | 2.6mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6.5V |
Supply Voltage Min | 5V |
Alternative Part Descriptions
- OP AMP, 1.6GHZ FET IP, SOIC8, 657; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA657U .?
Additional datasheets, footprints and schematics for OPA657U . are listed in our Part Details tab. You can also find the OPA657U . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA657U . in the Pricing & Inventory tab next to part details. You can view OPA657U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA657U . fall under?
The OPA657U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA657U . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA657U . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA657U . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA657U . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA657U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA657U . often in real-time on the comparison pages.
What if I can't find stock of OPA657U .?
You can fill out our help required form which you can use to request a quote for OPA657U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.