OPA653EVM Part Information
Details for OPA653EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits

Buy OPA653EVM Directly from Texas Instruments (24 in stock) at $49.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | OPA653 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board OPA653 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easily Converted to Inverting Amplifier Configuration 50ohm Input and Output for Easy Connection |
Alternative Part Descriptions
- EVALUATION MODULE, AMPLIFIER | Newark Electronics
- OPA653EVM Evaluation Module | Texas Instruments
Viewing Distributors for OPA653EVM
Loading...
Loading Results for OPA653EVM