Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 16MHz |
Slew Rate | 55V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
OPA627AU, Operational Amplifiers | RS |
Op Amp, Difet Precision, Smd, Soic8 | Newark Electronics |
Op-Amp 9..36V 16MHz 55V/us SO8 | Schukat Electronic |
55V/µS, High-Speed, 0.8µV/˚C Drift Max, Precision Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA627AU?
Additional datasheets, footprints and schematics for OPA627AU are listed on our Part Details page. You can also find images and similar parts to OPA627AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA627AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA627AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA627AU fall under?
The OPA627AU is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA627AU when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA627AU you can contact the distributor directly for product support, shipping queries etc.
Is the OPA627AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA627AU have stock available?
Authorised distributors including RS, Newark Electronics, element14, Schukat Electronic and Texas Instruments have stock available or on a lead time for OPA627AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA627AU often in real-time on the comparison pages.
What if I can't find stock of OPA627AU?
You can fill out our help required form which you can use to request a quote for OPA627AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.