| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.67
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$4.44
|
221
in stock
|
Buy Now |
|
Conrad
from US$5.45
|
115
in stock
|
Buy Now |
|
Schukat Electronic
from US$3.57
|
115
in stock
|
Buy Now |
|
Chip One Stop
from US$4.08
|
75
in stock
|
Buy Now |
|
TME
from US$3.48
|
57
in stock
|
Buy Now |
|
Rochester Electronics
from US$2.67
|
25
in stock
|
Buy Now |
|
Ozdisan
from US$3.90
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 3MHz |
| Slew Rate | 15V/µs |
| Supply Voltage Range | ± 4V to ± 30V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4V to ± 30V |
| Base Number | 551 |
| Gain Bandwidth | 3MHz |
| IC Generic Number | 551 |
| Input Offset Voltage Max | 5mV |
| Logic Function Number | 551 |
| Op Amp Type | High Voltage |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage + Nom | 30V |
| Supply Voltage Max | 30V |
| Supply Voltage Min | 4V |
| OP Amp Single GP 30V 8-Pin SOIC | RS |
| Texas Instruments OPA551UA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Op-Amp 0,2A 3MHz 15V/us SO8 | Schukat Electronic |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA551UA .?
Additional datasheets, footprints and schematics for OPA551UA . are listed on our Part Details page. You can also find images and similar parts to OPA551UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA551UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA551UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA551UA . fall under?
The OPA551UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA551UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA551UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA551UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA551UA . have stock available?
Authorised distributors including RS, Conrad, Schukat Electronic, Chip One Stop and TME have stock available or on a lead time for OPA551UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA551UA . often in real-time on the comparison pages.
What if I can't find stock of OPA551UA .?
You can fill out our help required form which you can use to request a quote for OPA551UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.