| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$14.74
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$21.68
|
95
in stock
|
Buy Now |
|
TME
from US$25.28
|
80
in stock
|
Buy Now |
|
RS
from US$30.97
|
46
in stock
|
Buy Now |
|
Newark Electronics
from US$30.01
|
0
in stock
|
Buy Now |
|
element14
from US$24.38
|
0
in stock
|
Buy Now |
|
Farnell
from US$26.35
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$14.74
|
0
in stock
|
Buy Now |
| Buy Now |
| Op-Amp 8A 0,9MHz 9V/us MULTIWATT11 | Schukat Electronic |
| IC: operational amplifier | TME |
| OP Amp Single GP30V/60V 11-Pin TO-220 | RS |
| Op Amp, 0.9Mhz, 9V/Us, 1000Uv, To220-11 | Newark Electronics |
| OP AMP, 0.9MHZ, 9V/US, 1000UV, TO220-11 | element14 |
Where can I find additional details, specifications and documents for a OPA549T..?
Additional datasheets, footprints and schematics for OPA549T.. are listed on our Part Details page. You can also find images and similar parts to OPA549T.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA549T.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA549T.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA549T.. fall under?
The OPA549T.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA549T.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA549T.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA549T.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA549T.. have stock available?
Authorised distributors including Schukat Electronic, TME, RS, Newark Electronics and element14 have stock available or on a lead time for OPA549T...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA549T.. often in real-time on the comparison pages.
What if I can't find stock of OPA549T..?
You can fill out our help required form which you can use to request a quote for OPA549T.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.