Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 110MHz |
Slew Rate | 560V/µs |
Supply Voltage Range | 2.8V to 11V ± 1.4V to ± 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op-Amp, Quad, 110Mhz, 560V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4830IPW?
Additional datasheets, footprints and schematics for OPA4830IPW are listed on our Part Details page. You can also find images and similar parts to OPA4830IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4830IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4830IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4830IPW fall under?
The OPA4830IPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4830IPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4830IPW you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4830IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4830IPW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4830IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4830IPW often in real-time on the comparison pages.
What if I can't find stock of OPA4830IPW?
You can fill out our help required form which you can use to request a quote for OPA4830IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.