OPA4277UA/2K5 . Amplifiers & Comparators by Texas Instruments

OP-AMP 1MHZ 0.8V/US SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 1MHz
Slew Rate 0.8V/µs
Supply Voltage Range 4V to 36V ± 2V to ± 18V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4xOp-Amp UL Offs 1MHz 0,8V/us SO14 | Schukat Electronic
Precision Amplifiers High Precision Oper Amplifier | Elfaro
Op-Amp, 1Mhz, 0.8V/Us, Soic-14 | Newark Electronics
Quad, low-offset (10 µ | Texas Instruments
High Precision Oper Amplifier | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4277UA/2K5 .?

Additional datasheets, footprints and schematics for OPA4277UA/2K5 . are listed on our Part Details page. You can also find images and similar parts to OPA4277UA/2K5 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4277UA/2K5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4277UA/2K5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4277UA/2K5 . fall under?

The OPA4277UA/2K5 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4277UA/2K5 . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4277UA/2K5 . you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4277UA/2K5 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4277UA/2K5 . have stock available?

Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for OPA4277UA/2K5 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4277UA/2K5 . often in real-time on the comparison pages.

What if I can't find stock of OPA4277UA/2K5 .?

You can fill out our help required form which you can use to request a quote for OPA4277UA/2K5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay