Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
GBW(Typ)(MHz) | 1 |
---|---|
Vn at 1 kHz(Typ)(nV/rtHz) | 8 |
Architecture | Bipolar |
Features | N/A |
Operating temperature range(C) | -55 to 125,25 to 25 |
Rating | Space |
Rail-to-rail | No |
Output current(Typ)(mA) | 35 |
Input common mode headroom (to negative supply)(Typ)(V) | 2.0 |
Offset drift(Typ)(uV/C) | 0.1 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.065 |
CMRR(Typ)(dB) | 140 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP SB),See datasheet (CFP) |
Package Group | CDIP SB|28,CFP|14 |
Number of channels(#) | 4 |
Input common mode headroom (to positive supply)(Typ)(V) | -2.0 |
Output swing headroom (to positive supply)(Typ)(V) | -1.2 |
Slew Rate(Typ)(V/us) | 0.8 |
Iq per channel(Typ)(mA) | 0.79 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 36 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4 |
Input bias current(Max)(pA) | 1000 |
Output swing headroom (to negative supply)(Typ)(V) | 0.5 |
Where can I find additional details, specifications and documents for a OPA4277-SP?
Additional datasheets, footprints and schematics for OPA4277-SP are listed on our Part Details page. You can also find images and similar parts to OPA4277-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4277-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4277-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4277-SP fall under?
The OPA4277-SP is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to OPA4277-SP when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4277-SP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4277-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4277-SP have stock available?
There is no stock from authorised distributors for OPA4277-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4277-SP often in real-time on the comparison pages.
What if I can't find stock of OPA4277-SP?
You can fill out our help required form which you can use to request a quote for OPA4277-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.