No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 36V |
Op Amp Type | Low Noise |
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp | Texas Instruments |
Ic, Op-Amp, Precision, 2Mhz, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4180IPW .?
Additional datasheets, footprints and schematics for OPA4180IPW . are listed on our Part Details page. You can also find images and similar parts to OPA4180IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4180IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4180IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4180IPW . fall under?
The OPA4180IPW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4180IPW . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4180IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4180IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4180IPW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA4180IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4180IPW . often in real-time on the comparison pages.
What if I can't find stock of OPA4180IPW .?
You can fill out our help required form which you can use to request a quote for OPA4180IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.