Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V ± 1.1V to ± 2.75V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Precision (0.025mV), low noise (7.5nV/rtHz), low quiescent current (760uA) op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA376AIDCKR?
Additional datasheets, footprints and schematics for OPA376AIDCKR are listed on our Part Details page. You can also find images and similar parts to OPA376AIDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA376AIDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA376AIDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA376AIDCKR fall under?
The OPA376AIDCKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA376AIDCKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA376AIDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA376AIDCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA376AIDCKR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for OPA376AIDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA376AIDCKR often in real-time on the comparison pages.
What if I can't find stock of OPA376AIDCKR?
You can fill out our help required form which you can use to request a quote for OPA376AIDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.