Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Precision (0.025mV), low noise (7.5nV/rtHz), low quiescent current (760uA) op amp | Texas Instruments |
Op-Amp, 5.5Mhz, 2V/Us, Sot-23-5 | Newark Electronics |
Op-Amp 2,2..5,5V 5,5MHz 2V/us SOT23-5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA376AIDBVR .?
Additional datasheets, footprints and schematics for OPA376AIDBVR . are listed on our Part Details page. You can also find images and similar parts to OPA376AIDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA376AIDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA376AIDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA376AIDBVR . fall under?
The OPA376AIDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA376AIDBVR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA376AIDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA376AIDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA376AIDBVR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for OPA376AIDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA376AIDBVR . often in real-time on the comparison pages.
What if I can't find stock of OPA376AIDBVR .?
You can fill out our help required form which you can use to request a quote for OPA376AIDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.