OPA376AID . Part Information
Details for OPA376AID . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 376 |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail Inputs |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Alternative Part Descriptions
- IC, OP AMP, 5.5MHZ, 2V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Precision (0.025mV), low noise (7.5nV/rtHz), low quiescent current (760uA) op amp | Texas Instruments
Viewing Distributors for OPA376AID .
Loading...
Loading Results for OPA376AID .