Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 250MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier | Texas Instruments |
Op-Amp, Single, 250Mhz, 150V/Us, Sot23-5 | Newark Electronics |
OP-AMP, SINGLE, 250MHZ, 150V/US, SOT23-5 | element14 |
Where can I find additional details, specifications and documents for a OPA354AIDBVR?
Additional datasheets, footprints and schematics for OPA354AIDBVR are listed on our Part Details page. You can also find images and similar parts to OPA354AIDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA354AIDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA354AIDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA354AIDBVR fall under?
The OPA354AIDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA354AIDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA354AIDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA354AIDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA354AIDBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA354AIDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA354AIDBVR often in real-time on the comparison pages.
What if I can't find stock of OPA354AIDBVR?
You can fill out our help required form which you can use to request a quote for OPA354AIDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.