OPA350EA/250 Amplifiers & Comparators by Texas Instruments

OP AMP 38MHZ 22V/uS MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA350 series of rail-to-rail CMOS operational amplifiers are optimized for low voltage, single-supply operation. Rail-to-rail input and output, low noise (5 nV/√Hz), and high speed operation (38 MHz, 22 V/μs) make the amplifiers ideal for driving sampling Analogto-Digital (A/D) converters. They are also suited for cell phone PA control loops and video processing (75-Ω drive capability), as well as audio and general purpose applications. Single, dual, and quad versions have identical specifications for maximum design flexibility. The OPA350 series operates on a single supply as low as 2.5 V, with an input common-mode voltage range that extends 300 mV below ground and 300 mV above the positive supply. Output voltage swing is to within 10 mV of the supply rails, with a 10-kΩ load. Dual and quad designs feature completely independent circuitry for lowest crosstalk and freedom from interaction. The single (OPA350) and dual (OPA2350) come in the miniature MSOP-8 surface mount, SO-8 surface mount, and DIP-8 packages. The quad (OPA4350) packages are in the space-saving SSOP-16 surface mount and SO-14 surface mount. All are specified from −40°C to 85°C and operate from −55°C to 150°C.

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for RS
RS
from US$2.33
67
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.34
76,817
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.36
-
Buy Now
Logo for element14
element14
from US$3.49
-
Buy Now
Logo for Farnell
Farnell
from US$2.69
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 38MHz
Slew Rate 22V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

Single, single-supply, rail-to-rail, high speed, low noise operational amplifier | Texas Instruments
Fast Op Amp,OPA350EA MSOP8 | RS
Op-Amp, 38Mhz, 22V/Us, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA350EA/250?

Additional datasheets, footprints and schematics for OPA350EA/250 are listed on our Part Details page. You can also find images and similar parts to OPA350EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA350EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA350EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA350EA/250 fall under?

The OPA350EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA350EA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA350EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA350EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA350EA/250 have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA350EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA350EA/250 often in real-time on the comparison pages.

What if I can't find stock of OPA350EA/250?

You can fill out our help required form which you can use to request a quote for OPA350EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay