Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, single-supply, rail-to-rail, low power operational amplifier | Texas Instruments |
Op-Amp, 5.5Mhz, 6V/Us, Soic-8 | Newark Electronics |
OP-AMP, 5.5MHZ, 6V/US, SOIC-8 | element14 |
Op-Amp SingS 5,5MHz 6V/us SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA340UA/2K5?
Additional datasheets, footprints and schematics for OPA340UA/2K5 are listed on our Part Details page. You can also find images and similar parts to OPA340UA/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA340UA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA340UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA340UA/2K5 fall under?
The OPA340UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA340UA/2K5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA340UA/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA340UA/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA340UA/2K5 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for OPA340UA/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA340UA/2K5 often in real-time on the comparison pages.
What if I can't find stock of OPA340UA/2K5?
You can fill out our help required form which you can use to request a quote for OPA340UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.