| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.17
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$1.20
|
4,500
in stock
|
Buy Now |
|
Conrad
from US$2.51
|
525
in stock
|
Buy Now |
|
Schukat Electronic
from US$1.79
|
525
in stock
|
Buy Now |
|
TME
from US$2.24
|
276
in stock
|
Buy Now |
|
Newark Electronics
from US$2.85
|
120
in stock
|
Buy Now |
|
Ozdisan
from US$1.17
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 100kHz |
| Slew Rate | 0.03V/µs |
| Supply Voltage Range | 2.3V to 5.5V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.3V to 5.5V |
| Base Number | 336 |
| Gain Bandwidth | 100kHz |
| I/O Type | Rail-Rail Outputs |
| Input Offset Voltage Max | 250µV |
| Op Amp Type | Low Power |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage + Nom | 7.5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.3V |
| Texas Instruments OPA336UA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Op-Amp M'power 0,1MHz 0,03V/us SO8 | Schukat Electronic |
| IC: operational amplifier | TME |
| Ic, Op Amp, Cmos, Smd, Soic8, 336 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA336UA .?
Additional datasheets, footprints and schematics for OPA336UA . are listed on our Part Details page. You can also find images and similar parts to OPA336UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA336UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA336UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA336UA . fall under?
The OPA336UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA336UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA336UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA336UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA336UA . have stock available?
Authorised distributors including Rochester Electronics, Conrad, Schukat Electronic, TME and Newark Electronics have stock available or on a lead time for OPA336UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA336UA . often in real-time on the comparison pages.
What if I can't find stock of OPA336UA .?
You can fill out our help required form which you can use to request a quote for OPA336UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.