OPA3355EA/250 Part Information
Details for OPA3355EA/250 by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
Bandwidth | 200MHz |
Slew Rate | 360V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 3355 |
Gain Bandwidth | 450MHz |
I/O Type | Rail-Rail Outputs |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +150°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA3355EA/250?
Additional datasheets, footprints and schematics for OPA3355EA/250 are listed in our Part Details tab. You can also find the OPA3355EA/250 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA3355EA/250 in the Pricing & Inventory tab next to part details. You can view OPA3355EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA3355EA/250 fall under?
The OPA3355EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA3355EA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA3355EA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA3355EA/250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA3355EA/250 have stock available?
There is no stock from authorised distributors for OPA3355EA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA3355EA/250 often in real-time on the comparison pages.
What if I can't find stock of OPA3355EA/250?
You can fill out our help required form which you can use to request a quote for OPA3355EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.