| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.29
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$2.29
|
5,134
in stock
|
Buy Now |
|
RS
from US$3.59
|
357
in stock
|
Buy Now |
|
TME
from US$3.14
|
241
in stock
|
Buy Now |
|
Conrad
from US$4.35
|
125
in stock
|
Buy Now |
|
Schukat Electronic
from US$3.31
|
125
in stock
|
Buy Now |
|
Chip One Stop
from US$2.81
|
118
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 35MHz |
| Slew Rate | 0.01V/µs |
| Supply Voltage Range | 2.7V to 36V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.7V to 36V |
| Amplifier Type | Operational |
| Base Number | 241 |
| Gain Bandwidth | 35kHz |
| I/O Type | Rail-Rail Outputs |
| IC Generic Number | 241 |
| Input Offset Voltage Max | 250µV |
| Logic Function Number | 241 |
| Op Amp Type | Low Power |
| Operating Temperature Range | -40°C to +85°C |
| Operational Amplifier Features | micropower Single supply |
| Supply Voltage + Nom | 5V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 2.7V |
| Single low power op-amp,OPA241PA DIP8 | RS |
| IC: operational amplifier | TME |
| Texas Instruments OPA241PA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Op-Amp SingS 35kHz 0,01V/us DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA241PA .?
Additional datasheets, footprints and schematics for OPA241PA . are listed on our Part Details page. You can also find images and similar parts to OPA241PA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA241PA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA241PA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA241PA . fall under?
The OPA241PA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA241PA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA241PA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA241PA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA241PA . have stock available?
Authorised distributors including Rochester Electronics, RS, TME, Conrad and Schukat Electronic have stock available or on a lead time for OPA241PA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA241PA . often in real-time on the comparison pages.
What if I can't find stock of OPA241PA .?
You can fill out our help required form which you can use to request a quote for OPA241PA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.