Supply Voltage | 5.5V |
---|---|
Gain Bandwidth | 90MHz |
Input Current Min | 7.5mA |
Input Current Max | 9.5mA |
Differential Output Voltage | 400mV |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Output Resistance | 40ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Transimpedance |
Base Number | 2380 |
IC Generic Number | 2380 |
Input Current Range | 7.5mA to 9.5mA |
Input Offset Voltage Max | 25µV |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 80V/µs |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
OPA2380 - Dual, High-Speed Precision Transimpedance Amplifier | Texas Instruments |
SP Amp Transimpedance Amp Dual 5.5V | RS |
IC SP TRANSIMPEDANCE AMP DUAL 5.5V 8-PIN VSSOP | Dan-Mar Components |
Amp, Transimpedance, 2380, Msop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2380AIDGKT .?
Additional datasheets, footprints and schematics for OPA2380AIDGKT . are listed on our Part Details page. You can also find images and similar parts to OPA2380AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2380AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2380AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2380AIDGKT . fall under?
The OPA2380AIDGKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA2380AIDGKT . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2380AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2380AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2380AIDGKT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2380AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2380AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of OPA2380AIDGKT .?
You can fill out our help required form which you can use to request a quote for OPA2380AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.