OPA237NA/3K Part Information
Details for OPA237NA/3K by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5600 |
10 | 1.3300 |
50 | 1.2400 |
100 | 1.1400 |
250 | 1.0600 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 1.5MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, SINGLE, 1.5MHZ, 0.5V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA237NA/3K?
Additional datasheets, footprints and schematics for OPA237NA/3K are listed in our Part Details tab. You can also find the OPA237NA/3K image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA237NA/3K in the Pricing & Inventory tab next to part details. You can view OPA237NA/3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA237NA/3K fall under?
The OPA237NA/3K is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA237NA/3K when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA237NA/3K you can contact the distributor directly for product support, shipping queries etc.
Is the OPA237NA/3K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA237NA/3K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA237NA/3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA237NA/3K often in real-time on the comparison pages.
What if I can't find stock of OPA237NA/3K?
You can fill out our help required form which you can use to request a quote for OPA237NA/3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.