OPA237NA/250 Amplifiers & Comparators by Texas Instruments

OP AMP SINGLESUPPLY SMD SOT235 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for RS
RS
from US$1.23
200
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.70
176,503
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
-
Buy Now
Logo for element14
element14
from US$1.94
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.90
-
Buy Now
Logo for Farnell
Farnell
from US$1.71
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1.5MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 1.35V to ± 18V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 18V
Amplifier Type Single Supply
Base Number 237
Gain Bandwidth 1.2MHz
Input Offset Voltage Max 950µV
Op Amp Type General Purpose
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 15V
Supply Voltage Max 36V
Supply Voltage Min 2.7V

Alternative Descriptions

Single-Supply Operational Amplifiers MicroAmplifier&trade | Texas Instruments
OP Amp Single GP18V/36V 5-Pin SOT-23 | RS
Op Amp, Singlesupply, Smd, Sot235 | Newark Electronics
Op-Amp 1,5MHz 0,5V/us SOT23-5 | Schukat Electronic
OP AMP, SINGLESUPPLY, SMD, SOT235 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA237NA/250?

Additional datasheets, footprints and schematics for OPA237NA/250 are listed on our Part Details page. You can also find images and similar parts to OPA237NA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA237NA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA237NA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA237NA/250 fall under?

The OPA237NA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA237NA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA237NA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA237NA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA237NA/250 have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for OPA237NA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA237NA/250 often in real-time on the comparison pages.

What if I can't find stock of OPA237NA/250?

You can fill out our help required form which you can use to request a quote for OPA237NA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay