Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.17V/µs |
Supply Voltage Range | 2.3V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -65°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 350-kHz, low quiescent current (20-μA), RRIO operational amplifier | Texas Instruments |
Op-Amp, 350Khz, 0.17V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2347UA/2K5?
Additional datasheets, footprints and schematics for OPA2347UA/2K5 are listed on our Part Details page. You can also find images and similar parts to OPA2347UA/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2347UA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2347UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2347UA/2K5 fall under?
The OPA2347UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2347UA/2K5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2347UA/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2347UA/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2347UA/2K5 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2347UA/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2347UA/2K5 often in real-time on the comparison pages.
What if I can't find stock of OPA2347UA/2K5?
You can fill out our help required form which you can use to request a quote for OPA2347UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.