| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.77
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$0.77
|
6,020
in stock
|
Buy Now |
|
TME
from US$2.48
|
364
in stock
|
Buy Now |
|
RS
from US$4.56
|
246
in stock
|
Buy Now |
|
Micros
from US$1.60
|
60
in stock
|
Buy Now |
|
Chip One Stop
from US$3.63
|
41
in stock
|
Buy Now |
|
Rochester Electronics
from US$2.08
|
10
in stock
|
Buy Now |
|
Rapid Electronics
from US$3.06
|
2
in stock
|
Buy Now |
|
Conrad
from US$2.89
|
2
in stock
|
Buy Now |
|
Newark Electronics
from US$4.26
|
0
in stock
|
Buy Now |
|
element14
from US$5.00
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 5.5MHz |
| Slew Rate | 6V/µs |
| Supply Voltage Range | 2.7V to 5V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.7V to 5V |
| Amplifier Type | CMOS |
| Base Number | 2340 |
| Gain Bandwidth | 5.5MHz |
| I/O Type | Rail-Rail I/O |
| IC Generic Number | 2340 |
| Input Offset Voltage Max | 500µV |
| Logic Function Number | 2340 |
| Op Amp Type | General Purpose |
| Operating Temperature Range | -55°C to +125°C |
| Operational Amplifier Features | Rail to Rail |
| Supply Voltage + Nom | 5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.5V |
| 2xOp-Amp SingS 5,5MHz 6V/us SO8 | Schukat Electronic |
| IC: operational amplifier | TME |
| Dual SMT op-amp,OPA2340UA 5.5MHz SO8 | RS |
| Texas Instruments OPA2340UA op-amp buffer amplifier tube linear IC | Rapid Electronics |
| Texas Instruments OPA2340UA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Op Amp, Dual Cmos Rri/O, Smd, 2340 | Newark Electronics |
| OP AMP, DUAL CMOS RRI/O, SMD, 2340 | element14 |
Where can I find additional details, specifications and documents for a OPA2340UA .?
Additional datasheets, footprints and schematics for OPA2340UA . are listed on our Part Details page. You can also find images and similar parts to OPA2340UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2340UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2340UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2340UA . fall under?
The OPA2340UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2340UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2340UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2340UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2340UA . have stock available?
Authorised distributors including Schukat Electronic, TME, RS, Micros and Chip One Stop have stock available or on a lead time for OPA2340UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2340UA . often in real-time on the comparison pages.
What if I can't find stock of OPA2340UA .?
You can fill out our help required form which you can use to request a quote for OPA2340UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.