No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Dual, 5.5-V, 20-MHz, low noise (8.5-nV/√Hz), RRIO operational amplifier | Texas Instruments |
20MHz Lo Noise 1.8V RRIO CMOS OP AMP | Mouser Electronics |
Op Amp, 1.8V, 20Mhz, 10V/Us, 10Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2322SAIDGST?
Additional datasheets, footprints and schematics for OPA2322SAIDGST are listed on our Part Details page. You can also find images and similar parts to OPA2322SAIDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2322SAIDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2322SAIDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2322SAIDGST fall under?
The OPA2322SAIDGST is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2322SAIDGST when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2322SAIDGST you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2322SAIDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2322SAIDGST have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for OPA2322SAIDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2322SAIDGST often in real-time on the comparison pages.
What if I can't find stock of OPA2322SAIDGST?
You can fill out our help required form which you can use to request a quote for OPA2322SAIDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.