No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Base Number | 2237 |
Gain Bandwidth | 1.4MHz |
Input Offset Voltage Max | 750µV |
Op Amp Type | General Purpose |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Single-Supply | Mouser Electronics |
2xOp-Amp SingS 1,4MHz 0,5V/us SO8 | Schukat Electronic |
Dual Single-Supply Operational Amplifiers MicroAmplifier&trade | Texas Instruments |
Ic, Op Amp, Dual, Smd, Soic8, 2237 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2237UA .?
Additional datasheets, footprints and schematics for OPA2237UA . are listed on our Part Details page. You can also find images and similar parts to OPA2237UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2237UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2237UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2237UA . fall under?
The OPA2237UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2237UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2237UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2237UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2237UA . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for OPA2237UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2237UA . often in real-time on the comparison pages.
What if I can't find stock of OPA2237UA .?
You can fill out our help required form which you can use to request a quote for OPA2237UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.