OPA2237EA/2K5 Amplifiers & Comparators by Texas Instruments

OP-AMP 1.5MHZ 0.5V/US MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.18
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.00
490
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.76
-
Buy Now
Logo for element14
element14
from US$1.81
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1.5MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 1.35V to ± 18V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual Single-Supply Operational Amplifiers MicroAmplifier&trade | Texas Instruments
Op-Amp, 1.5Mhz, 0.5V/Us, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2237EA/2K5?

Additional datasheets, footprints and schematics for OPA2237EA/2K5 are listed on our Part Details page. You can also find images and similar parts to OPA2237EA/2K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2237EA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2237EA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2237EA/2K5 fall under?

The OPA2237EA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2237EA/2K5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2237EA/2K5 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2237EA/2K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2237EA/2K5 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2237EA/2K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2237EA/2K5 often in real-time on the comparison pages.

What if I can't find stock of OPA2237EA/2K5?

You can fill out our help required form which you can use to request a quote for OPA2237EA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay