Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Dual high precision, low noise operational amplifiers | Texas Instruments |
OPA2227 dual high precision SMT op amp | RS |
Op Amp, Dual Low Noise, Smd, 2227 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2227U?
Additional datasheets, footprints and schematics for OPA2227U are listed on our Part Details page. You can also find images and similar parts to OPA2227U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2227U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2227U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2227U fall under?
The OPA2227U is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2227U when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2227U you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2227U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA2227U have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for OPA2227U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2227U often in real-time on the comparison pages.
What if I can't find stock of OPA2227U?
You can fill out our help required form which you can use to request a quote for OPA2227U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.