Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.58
|
4,703
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 36-V, precision, rail-to-rail input output, low offset voltage op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA197IDGKR?
Additional datasheets, footprints and schematics for OPA197IDGKR are listed on our Part Details page. You can also find images and similar parts to OPA197IDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA197IDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA197IDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA197IDGKR fall under?
The OPA197IDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA197IDGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA197IDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA197IDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA197IDGKR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA197IDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA197IDGKR often in real-time on the comparison pages.
What if I can't find stock of OPA197IDGKR?
You can fill out our help required form which you can use to request a quote for OPA197IDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.