Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
65
in stock
|
Buy Now | |
Texas Instruments
from US$3.19
|
39,489
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.98
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$6.91
|
-
|
Buy Now | |
element14
from US$8.31
|
-
|
Buy Now | |
Farnell
from US$5.31
|
-
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Bandwidth | 40MHz |
Gain Bandwidth | 80MHz |
Operating Temperature Range | -40°C to +85°C |
SoundPlus™ Audio Operational Amplifier with 1.1nV/√Hz Noise, Low THD and Precision | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
TI,OPA1612AID,IC,Op Amp | RS |
Op-Amp On Bicom3Hv Process Audioversion Rohs Compliant: Yes |TEXAS INSTRUMENTS OPA1612AID. | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1612AID?
Additional datasheets, footprints and schematics for OPA1612AID are listed on our Part Details page. You can also find images and similar parts to OPA1612AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1612AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1612AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1612AID fall under?
The OPA1612AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA1612AID when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1612AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1612AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1612AID have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for OPA1612AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1612AID often in real-time on the comparison pages.
What if I can't find stock of OPA1612AID?
You can fill out our help required form which you can use to request a quote for OPA1612AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.