Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.13
|
18
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$2.05
|
2,310
in stock
|
Buy Now |
![]() |
TME
from US$2.26
|
284
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.99
|
73
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$3.13
|
-
|
Buy Now |
![]() |
element14
from US$3.56
|
-
|
Buy Now |
![]() |
Farnell
from US$3.32
|
-
|
Buy Now |
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 600ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V |
Amplifier Type | Power |
Bandwidth | 8MHz |
Base Number | 134 |
Gain Bandwidth | 8MHz |
IC Generic Number | 134 |
Input Offset Voltage Max | 2mV |
Load Impedance Min | 600ohm |
Logic Function Number | 134 |
No. of Amplifiers | 1Amplifiers |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Low Noise |
Slew Rate | 20V/µs |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.5V |
THD + N | 0.00015% @ 600ohm VDD=15V |
Termination Type | Surface Mount Device |
Op-Amp Audio 8MHz 20V/us SO8 | Schukat Electronic |
IC: operational amplifier | TME |
Single audio op-amp,OPA134UA 5mA SO8 | RS |
Op Amp, High Perf Audio, Soic8, 134 | Newark Electronics |
OP AMP, HIGH PERF AUDIO, SOIC8, 134 | element14 |
Where can I find additional details, specifications and documents for a OPA134UA .?
Additional datasheets, footprints and schematics for OPA134UA . are listed on our Part Details page. You can also find images and similar parts to OPA134UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA134UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA134UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA134UA . fall under?
The OPA134UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA134UA . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA134UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA134UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA134UA . have stock available?
Authorised distributors including Schukat Electronic, TME, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for OPA134UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA134UA . often in real-time on the comparison pages.
What if I can't find stock of OPA134UA .?
You can fill out our help required form which you can use to request a quote for OPA134UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.